Yageo USA RES 47.0K OHM 1/16W .1% SMD 0402 RT0402BRD0747KL

Description
RES 47.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 47.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.0K OHM 1/16W .1% SMD 0402
RT0402BRD0747KL
RES 47.0K OHM 1/16W .1% SMD 0402 RT0402BRD0747KL
RES 47.0Kohm 1/16W .1% SMD 0402

RES 47.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Surface Mount Resistors - 1991342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991342
Surface Mount Resistors 1991342
Yageo RT0402BRD0747KL

Yageo RT0402BRD0747KL

Supplier's Site
Surface Mount Resistors - 1991343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991343
Surface Mount Resistors 1991343
Yageo RT0402BRD0747KL

Yageo RT0402BRD0747KL

Supplier's Site
Surface Mount Resistors - 1991343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991343P
Surface Mount Resistors 1991343P
Yageo RT0402BRD0747KL

Yageo RT0402BRD0747KL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1014283-RT0402BRD0747KL
Resistors - Chip Resistor - Surface Mount 1014283-RT0402BRD0747KL
Win Source Part Number: 1014283-RT0402BRD074 7KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG1438TR,YAG1438DKR ,RT0402BRD0747KL-ND, YAG1438CT

Win Source Part Number: 1014283-RT0402BRD0747KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG1438TR,YAG1438DKR,RT0402BRD0747KL-ND,YAG1438CT

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1438TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1438TR-ND
Chip Resistor - Surface Mount YAG1438TR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1438DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1438DKR-ND
Chip Resistor - Surface Mount YAG1438DKR-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1438CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1438CT-ND
Chip Resistor - Surface Mount YAG1438CT-ND
47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.0625W 47000ohm 50V Resistor - 52-RT0402BRD0747KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 47000ohm 50V Resistor
52-RT0402BRD0747KL
SMD 0.0625W 47000ohm 50V Resistor 52-RT0402BRD0747KL
Fixed Resistor, Thin Film, 0.0625W, 47000ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 47000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 47000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0747KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 47000ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 47000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 47000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0747KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistors 1/16W 47K ohm .1% 25ppm - 898-RT0402BRD0747KL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/16W 47K ohm .1% 25ppm
898-RT0402BRD0747KL
Thin Film Resistors 1/16W 47K ohm .1% 25ppm 898-RT0402BRD0747KL
Thin Film Resistors 1/16W 47K ohm .1% 25ppm

Thin Film Resistors 1/16W 47K ohm .1% 25ppm

Supplier's Site
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8820
Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8820
RES, 47K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 47K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4104
Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4104
RES, 47K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 47K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0747KL
Chip Resistor - Surface Mount RT0402BRD0747KL
RES SMD 47K OHM 0.1% 1/16W 0402

RES SMD 47K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0747KL 1991342 1991343P 1014283-RT0402BRD0747KL YAG1438TR-ND 52-RT0402BRD0747KL 898-RT0402BRD0747KL 82AH8820 49AK4104 RT0402BRD0747KL
Product Name RES 47.0K OHM 1/16W .1% SMD 0402 Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 0.0625W 47000ohm 50V Resistor Thin Film Resistors 1/16W 47K ohm .1% 25ppm Res, 47K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 47K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 [1005 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0600 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details