Yageo USA YageoThin Film Resistors - SMD 1/16W 475 ohm .1% 25ppm RT0402BRD07475RL

Description
YageoThin Film Resistors - SMD 1/16W 475ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 475ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 475 ohm .1% 25ppm - RT0402BRD07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 475 ohm .1% 25ppm
RT0402BRD07475RL
YageoThin Film Resistors - SMD 1/16W 475 ohm .1% 25ppm RT0402BRD07475RL
YageoThin Film Resistors - SMD 1/16W 475ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 475ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1436TR-ND
Chip Resistor - Surface Mount YAG1436TR-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1436DKR-ND
Chip Resistor - Surface Mount YAG1436DKR-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1436CT-ND
Chip Resistor - Surface Mount YAG1436CT-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07475RL
Chip Resistor - Surface Mount RT0402BRD07475RL
RES SMD 475 OHM 0.1% 1/16W 0402

RES SMD 475 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07475RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07475RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07475RL
RES SMD 475 OHM 0.1% 1/16W 0402

RES SMD 475 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 475R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3661
Res, 475R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3661
RES, 475R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 475R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:475ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD07475RL YAG1436TR-ND RT0402BRD07475RL RT0402BRD07475RL 58AK3661
Product Name YageoThin Film Resistors - SMD 1/16W 475 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 475R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details