Yageo USA Surface Mount Resistors RT0402BRD07470RL

Description
Yageo RT0402BRD07470RL
Request a Quote Datasheet
Description
Yageo RT0402BRD07470RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1991341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991341P
Surface Mount Resistors 1991341P
Yageo RT0402BRD07470RL

Yageo RT0402BRD07470RL

Supplier's Site
Surface Mount Resistors - 1991341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991341
Surface Mount Resistors 1991341
Yageo RT0402BRD07470RL

Yageo RT0402BRD07470RL

Supplier's Site
Surface Mount Resistors - 1991340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991340
Surface Mount Resistors 1991340
Yageo RT0402BRD07470RL

Yageo RT0402BRD07470RL

Supplier's Site
Chip Resistor - Surface Mount - YAG4268TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4268TR-ND
Chip Resistor - Surface Mount YAG4268TR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4268CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4268CT-ND
Chip Resistor - Surface Mount YAG4268CT-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4268DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4268DKR-ND
Chip Resistor - Surface Mount YAG4268DKR-ND
470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

470 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 470 OHM 1/16W .1% SMD 0402 - RT0402BRD07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/16W .1% SMD 0402
RT0402BRD07470RL
RES 470 OHM 1/16W .1% SMD 0402 RT0402BRD07470RL
RES 470ohm 1/16W .1% SMD 0402

RES 470ohm 1/16W .1% SMD 0402

Supplier's Site
Res, 470R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8821
Res, 470R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8821
RES, 470R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 470R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1991341P 1991341 YAG4268TR-ND RT0402BRD07470RL 82AH8821
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 470 OHM 1/16W .1% SMD 0402 Res, 470R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 0.0625 watts 0.0630 watts 16 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers