Yageo USA Thin Film Resistors - SMD 1/16W 44.2K ohm .1% 25ppm RT0402BRD0744K2L

Description
Thin Film Resistors - SMD 1/16W 44.2Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 44.2Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 44.2K ohm .1% 25ppm - RT0402BRD0744K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 44.2K ohm .1% 25ppm
RT0402BRD0744K2L
Thin Film Resistors - SMD 1/16W 44.2K ohm .1% 25ppm RT0402BRD0744K2L
Thin Film Resistors - SMD 1/16W 44.2Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 44.2Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1433TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1433TR-ND
Chip Resistor - Surface Mount YAG1433TR-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1433DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1433DKR-ND
Chip Resistor - Surface Mount YAG1433DKR-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1433CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1433CT-ND
Chip Resistor - Surface Mount YAG1433CT-ND
44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4311
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4311
RES, 44K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 44K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0191
Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0191
RES, 44K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 44K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:44.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0744K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0744K2L
Chip Resistor - Surface Mount RT0402BRD0744K2L
RES SMD 44.2KOHM 0.1% 1/16W 0402

RES SMD 44.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0744K2L YAG1433TR-ND 59AK4311 RT0402BRD0744K2L
Product Name Thin Film Resistors - SMD 1/16W 44.2K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 44K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 44200 ohms 44200 ohms 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details