Yageo USA YageoThin Film Resistors - SMD 1/16W 430 ohm .1% 25ppm RT0402BRD07430RL

Description
YageoThin Film Resistors - SMD 1/16W 430ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 430ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 430 ohm .1% 25ppm - RT0402BRD07430RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 430 ohm .1% 25ppm
RT0402BRD07430RL
YageoThin Film Resistors - SMD 1/16W 430 ohm .1% 25ppm RT0402BRD07430RL
YageoThin Film Resistors - SMD 1/16W 430ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 430ohm .1% 25ppm

Supplier's Site
SMD 430 OHM 16W Resistor - 52-RT0402BRD07430RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430 OHM 16W Resistor
52-RT0402BRD07430RL
SMD 430 OHM 16W Resistor 52-RT0402BRD07430RL
RES SMD 430 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07430RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07430RL can be used for catalog matching and distributor lookup.

RES SMD 430 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07430RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07430RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1430TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1430TR-ND
Chip Resistor - Surface Mount YAG1430TR-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1430CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1430CT-ND
Chip Resistor - Surface Mount YAG1430CT-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1430DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1430DKR-ND
Chip Resistor - Surface Mount YAG1430DKR-ND
430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

430 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07430RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07430RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07430RL
RES SMD 430 OHM 0.1% 1/16W 0402

RES SMD 430 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07430RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07430RL
Chip Resistor - Surface Mount RT0402BRD07430RL
RES SMD 430 OHM 0.1% 1/16W 0402

RES SMD 430 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD07430RL 52-RT0402BRD07430RL YAG1430TR-ND RT0402BRD07430RL RT0402BRD07430RL
Product Name YageoThin Film Resistors - SMD 1/16W 430 ohm .1% 25ppm SMD 430 OHM 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details