Yageo USA Chip Resistor - Surface Mount RT0402BRD0741K7L

Description
RES 41.7K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 41.7K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD0741K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0741K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0741K7LDKR-ND
RES 41.7K OHM 0.1% 1/16W 0402

RES 41.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0741K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0741K7LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0741K7LTR-ND
41.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0741K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0741K7LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0741K7LCT-ND
RES 41.7K OHM 0.1% 1/16W 0402

RES 41.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0741K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0741K7L
Chip Resistor - Surface Mount RT0402BRD0741K7L
RES 41.7K OHM 0.1% 1/16W 0402

RES 41.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 13-RT0402BRD0741K7LDKR-ND RT0402BRD0741K7L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details