Yageo USA RES 41.2K OHM 1/16W .1% SMD 0402 RT0402BRD0741K2L

Description
RES 41.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 41.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/16W .1% SMD 0402 - RT0402BRD0741K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/16W .1% SMD 0402
RT0402BRD0741K2L
RES 41.2K OHM 1/16W .1% SMD 0402 RT0402BRD0741K2L
RES 41.2Kohm 1/16W .1% SMD 0402

RES 41.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4262TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4262TR-ND
Chip Resistor - Surface Mount YAG4262TR-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4262DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4262DKR-ND
Chip Resistor - Surface Mount YAG4262DKR-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4262CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4262CT-ND
Chip Resistor - Surface Mount YAG4262CT-ND
41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0741K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0741K2L
Chip Resistor - Surface Mount RT0402BRD0741K2L
RES SMD 41.2KOHM 0.1% 1/16W 0402

RES SMD 41.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4310
Res, 41K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4310
RES, 41K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD0741K2L YAG4262TR-ND RT0402BRD0741K2L 59AK4310
Product Name RES 41.2K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 41K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 41200 ohms 41200 ohms 41200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details