Yageo USA Chip Resistor - Surface Mount RT0402BRD073K01L

Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1420TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1420TR-ND
Chip Resistor - Surface Mount YAG1420TR-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1420CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1420CT-ND
Chip Resistor - Surface Mount YAG1420CT-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1420DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1420DKR-ND
Chip Resistor - Surface Mount YAG1420DKR-ND
3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.01 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 3.01K OHM 1/16W .1% SMD 0402 - RT0402BRD073K01L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/16W .1% SMD 0402
RT0402BRD073K01L
RES 3.01K OHM 1/16W .1% SMD 0402 RT0402BRD073K01L
RES 3.01Kohm 1/16W .1% SMD 0402

RES 3.01Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD073K01L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD073K01L
Chip Resistor - Surface Mount RT0402BRD073K01L
RES SMD 3.01KOHM 0.1% 1/16W 0402

RES SMD 3.01KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K01, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8800
Res, 3K01, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8800
RES, 3K01, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K01, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4078
Res, 3K01, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4078
RES, 3K01, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1420TR-ND RT0402BRD073K01L RT0402BRD073K01L 82AH8800 49AK4078
Product Name Chip Resistor - Surface Mount RES 3.01K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 3K01, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 3K01, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details