Yageo USA Chip Resistor - Surface Mount RT0402BRD07390RL

Description
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1417TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1417TR-ND
Chip Resistor - Surface Mount YAG1417TR-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1417DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1417DKR-ND
Chip Resistor - Surface Mount YAG1417DKR-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1417CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1417CT-ND
Chip Resistor - Surface Mount YAG1417CT-ND
390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

390 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm - RT0402BRD07390RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm
RT0402BRD07390RL
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm RT0402BRD07390RL
Thin Film Resistors - SMD 1/16W 390ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 390ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07390RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07390RL
Chip Resistor - Surface Mount RT0402BRD07390RL
RES SMD 390 OHM 0.1% 1/16W 0402

RES SMD 390 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm - 898-RT0402BRD07390RL - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm
898-RT0402BRD07390RL
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm 898-RT0402BRD07390RL
Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm

Supplier's Site
Res, 390R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8815
Res, 390R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8815
RES, 390R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 390R, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 390R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8055
Res, 390R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8055
RES, 390R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 390R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG1417TR-ND RT0402BRD07390RL RT0402BRD07390RL 898-RT0402BRD07390RL 82AH8815 58AK8055
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 390 ohm .1% 25ppm Res, 390R, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 390R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 [1005 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573144 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details