Yageo USA Thin Film Resistors - SMD 1/16W 38.3K ohm .1% 25ppm RT0402BRD0738K3L

Description
Thin Film Resistors - SMD 1/16W 38.3Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 38.3Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 38.3K ohm .1% 25ppm - RT0402BRD0738K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 38.3K ohm .1% 25ppm
RT0402BRD0738K3L
Thin Film Resistors - SMD 1/16W 38.3K ohm .1% 25ppm RT0402BRD0738K3L
Thin Film Resistors - SMD 1/16W 38.3Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 38.3Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1416TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1416TR-ND
Chip Resistor - Surface Mount YAG1416TR-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1416CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1416CT-ND
Chip Resistor - Surface Mount YAG1416CT-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1416DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1416DKR-ND
Chip Resistor - Surface Mount YAG1416DKR-ND
38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

38.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 38K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8813
Res, 38K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8813
RES, 38K3, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 38K3, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 38K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0185
Res, 38K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0185
RES, 38K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 38K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:38.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRD0738K3L YAG1416TR-ND 82AH8813 59AK0185
Product Name Thin Film Resistors - SMD 1/16W 38.3K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 38K3, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 38K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 38300 ohms 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details