Yageo USA SMD 37.4KOHM 16W Resistor RT0402BRD0737K4L

Description
RES SMD 37.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0737K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0737K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 37.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0737K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0737K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 37.4KOHM 16W Resistor - 52-RT0402BRD0737K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37.4KOHM 16W Resistor
52-RT0402BRD0737K4L
SMD 37.4KOHM 16W Resistor 52-RT0402BRD0737K4L
RES SMD 37.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0737K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0737K4L can be used for catalog matching and distributor lookup.

RES SMD 37.4KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD0737K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 37.4KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 37.4KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0737K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373616-RT0402BRD0737K4L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373616-RT0402BRD0737K4L
Resistors - Chip Resistor - Surface Mount 1373616-RT0402BRD0737K4L
Win Source Part Number: 1373616-RT0402BRD073 7K4L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 37.4 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373616-RT0402BRD0737K4L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 37.4 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/16W 37.4K ohm .1% 25ppm - RT0402BRD0737K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 37.4K ohm .1% 25ppm
RT0402BRD0737K4L
YageoThin Film Resistors - SMD 1/16W 37.4K ohm .1% 25ppm RT0402BRD0737K4L
YageoThin Film Resistors - SMD 1/16W 37.4Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 37.4Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4250TR-ND
Chip Resistor - Surface Mount YAG4250TR-ND
37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4250CT-ND
Chip Resistor - Surface Mount YAG4250CT-ND
37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4250DKR-ND
Chip Resistor - Surface Mount YAG4250DKR-ND
37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm - 898-RT0402BRD0737K4L - Utmel Electronic Limited
Hong Kong, China
Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm
898-RT0402BRD0737K4L
Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm 898-RT0402BRD0737K4L
Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm

Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm

Supplier's Site
Res, 37K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8812
Res, 37K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8812
RES, 37K4, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 37K4, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 37K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3655
Res, 37K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3655
RES, 37K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 37K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:37.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0737K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0737K4L
Chip Resistor - Surface Mount RT0402BRD0737K4L
RES SMD 37.4KOHM 0.1% 1/16W 0402

RES SMD 37.4KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402BRD0737K4L 1373616-RT0402BRD0737K4L RT0402BRD0737K4L YAG4250TR-ND 898-RT0402BRD0737K4L 82AH8812 58AK3655 RT0402BRD0737K4L
Product Name SMD 37.4KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/16W 37.4K ohm .1% 25ppm Chip Resistor - Surface Mount Thin Film Resistors 1/16W 37.4K ohm .1% 25ppm Res, 37K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 37K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402 0402; 0402 [1005 Metric]
Resistance Range 37400 ohms 37400 ohms 37400 ohms 37400 ohms 37400 ohms 37400 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details