RES 348ohm 1/16W .1% SMD 0402
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 348 OHM 0.1% 1/16W 0402
RES, 348R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 348R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0402BRD07348RL | YAG4245TR-ND | RT0402BRD07348RL | 58AK8053 |
| Product Name | RES 348 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 348R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 348 ohms | 348 ohms | 348 ohms | 348 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 watts |
| Configuration | Single Resistor | Single Resistor |