Yageo USA Chip Resistor - Surface Mount RT0402BRD072K8L

Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1405TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1405TR-ND
Chip Resistor - Surface Mount YAG1405TR-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1405CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1405CT-ND
Chip Resistor - Surface Mount YAG1405CT-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1405DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1405DKR-ND
Chip Resistor - Surface Mount YAG1405DKR-ND
2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.80K OHM 1/16W .1% SMD 0402 - RT0402BRD072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/16W .1% SMD 0402
RT0402BRD072K8L
RES 2.80K OHM 1/16W .1% SMD 0402 RT0402BRD072K8L
RES 2.80Kohm 1/16W .1% SMD 0402

RES 2.80Kohm 1/16W .1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD072K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD072K8L
Resistors - Chip Resistor - Surface Mount RT0402BRD072K8L
RES SMD 2.8K OHM 0.1% 1/16W 0402

RES SMD 2.8K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4057
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4057
RES, 2K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4058
Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4058
RES, 2K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K8, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD072K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072K8L
Chip Resistor - Surface Mount RT0402BRD072K8L
RES SMD 2.8K OHM 0.1% 1/16W 0402

RES SMD 2.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 2.8K OHM 0.1% 1/16W 0402 - 898-RT0402BRD072K8L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.8K OHM 0.1% 1/16W 0402
898-RT0402BRD072K8L
RES SMD 2.8K OHM 0.1% 1/16W 0402 898-RT0402BRD072K8L
RES SMD 2.8K OHM 0.1% 1/16W 0402

RES SMD 2.8K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG1405TR-ND RT0402BRD072K8L RT0402BRD072K8L 49AK4057 RT0402BRD072K8L 898-RT0402BRD072K8L
Product Name Chip Resistor - Surface Mount RES 2.80K OHM 1/16W .1% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 2K8, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount RES SMD 2.8K OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details