Yageo USA RES 2.21K OHM 1/16W .1% SMD 0402 RT0402BRD072K21L

Description
RES 2.21Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 2.21Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/16W .1% SMD 0402 - RT0402BRD072K21L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/16W .1% SMD 0402
RT0402BRD072K21L
RES 2.21K OHM 1/16W .1% SMD 0402 RT0402BRD072K21L
RES 2.21Kohm 1/16W .1% SMD 0402

RES 2.21Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4226TR-ND
Chip Resistor - Surface Mount YAG4226TR-ND
2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4226CT-ND
Chip Resistor - Surface Mount YAG4226CT-ND
2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4226DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4226DKR-ND
Chip Resistor - Surface Mount YAG4226DKR-ND
2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD072K21L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD072K21L
Chip Resistor - Surface Mount RT0402BRD072K21L
RES SMD 2.21KOHM 0.1% 1/16W 0402

RES SMD 2.21KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2192
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2192
RES, 2K21, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5548
Res, 2K21, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5548
RES, 2K21, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 2K21, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD072K21L YAG4226TR-ND RT0402BRD072K21L 59AK2192 46AK5548
Product Name RES 2.21K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K21, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 2K21, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 2210 ohms 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614924-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details