28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 28.7 OHM 0.1% 1/16W 0402
RES SMD 28.7 OHM 0.1% 1/16W 0402
RES 28.7ohm 1/16W .1% SMD 0402
RES SMD 28.7 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT0402BRD0728R7LTR-ND | RT0402BRD0728R7L | RT0402BRD0728R7L |
| Product Name | Chip Resistor - Surface Mount | RES 28.7 OHM 1/16W .1% SMD 0402 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 28.7 ohms | 28.7 ohms | 28.7 ohms |