Yageo USA RES 28.0K OHM 1/16W .1% SMD 0402 RT0402BRD0728KL

Description
RES 28.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 28.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/16W .1% SMD 0402 - RT0402BRD0728KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/16W .1% SMD 0402
RT0402BRD0728KL
RES 28.0K OHM 1/16W .1% SMD 0402 RT0402BRD0728KL
RES 28.0Kohm 1/16W .1% SMD 0402

RES 28.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4224TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4224TR-ND
Chip Resistor - Surface Mount YAG4224TR-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4224DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4224DKR-ND
Chip Resistor - Surface Mount YAG4224DKR-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4224CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4224CT-ND
Chip Resistor - Surface Mount YAG4224CT-ND
28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4955
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4955
RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3647
Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3647
RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD0728KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0728KL
Chip Resistor - Surface Mount RT0402BRD0728KL
RES SMD 28K OHM 0.1% 1/16W 0402

RES SMD 28K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0728KL YAG4224TR-ND 58AK4955 RT0402BRD0728KL
Product Name RES 28.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 28K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 28000 ohms 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details