Yageo USA YageoThin Film Resistors - SMD 1/16W 27 ohm .1% 25ppm RT0402BRD0727RL

Description
YageoThin Film Resistors - SMD 1/16W 27ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 27ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 27 ohm .1% 25ppm - RT0402BRD0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 27 ohm .1% 25ppm
RT0402BRD0727RL
YageoThin Film Resistors - SMD 1/16W 27 ohm .1% 25ppm RT0402BRD0727RL
YageoThin Film Resistors - SMD 1/16W 27ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 27ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0727RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0727RLDKR-ND
RES SMD 27 OHM 0.1% 1/16W 0402

RES SMD 27 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0727RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0727RLCT-ND
RES SMD 27 OHM 0.1% 1/16W 0402

RES SMD 27 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0727RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0727RLTR-ND
27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

27 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRD0727RL 13-RT0402BRD0727RLDKR-ND
Product Name YageoThin Film Resistors - SMD 1/16W 27 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 27 ohms 27 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details