Yageo USA Thin Film Resistors - SMD 1/16W 232 ohm .1% 25ppm RT0402BRD07232RL

Description
Thin Film Resistors - SMD 1/16W 232ohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 232ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 232 ohm .1% 25ppm - RT0402BRD07232RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 232 ohm .1% 25ppm
RT0402BRD07232RL
Thin Film Resistors - SMD 1/16W 232 ohm .1% 25ppm RT0402BRD07232RL
Thin Film Resistors - SMD 1/16W 232ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 232ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRD07232RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07232RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07232RLTR-ND
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07232RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07232RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07232RLDKR-ND
RES SMD 232 OHM 0.1% 1/16W 0402

RES SMD 232 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07232RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07232RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07232RLCT-ND
RES SMD 232 OHM 0.1% 1/16W 0402

RES SMD 232 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07232RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07232RL
Chip Resistor - Surface Mount RT0402BRD07232RL
RES SMD 232 OHM 0.1% 1/16W 0402

RES SMD 232 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD07232RL 13-RT0402BRD07232RLTR-ND RT0402BRD07232RL
Product Name Thin Film Resistors - SMD 1/16W 232 ohm .1% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details