Yageo USA Chip Resistor - Surface Mount RT0402BRD07221KL

Description
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD07221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07221KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07221KLTR-ND
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07221KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07221KLDKR-ND
RES SMD 221K OHM 0.1% 1/16W 0402

RES SMD 221K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07221KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07221KLCT-ND
RES SMD 221K OHM 0.1% 1/16W 0402

RES SMD 221K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07221KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07221KL
Chip Resistor - Surface Mount RT0402BRD07221KL
RES SMD 221K OHM 0.1% 1/16W 0402

RES SMD 221K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4291
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4291
RES, 221K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8045
Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8045
RES, 221K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 221K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0402BRD07221KLTR-ND RT0402BRD07221KL 59AK4291
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 221K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details