RES SMD 205 OHM 0.1% 1/16W 0402
RES SMD 205 OHM 0.1% 1/16W 0402
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 205ohm 1/16W .1% SMD 0402
RES SMD 205 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RT0402BRD07205RLDKR-ND | RT0402BRD07205RL | RT0402BRD07205RL |
| Product Name | Chip Resistor - Surface Mount | RES 205 OHM 1/16W .1% SMD 0402 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 205 ohms | 205 ohms | 205 ohms |