Yageo USA Chip Resistor - Surface Mount RT0402BRD071K96L

Description
1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1385TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1385TR-ND
Chip Resistor - Surface Mount YAG1385TR-ND
1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1385DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1385DKR-ND
Chip Resistor - Surface Mount YAG1385DKR-ND
1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1385CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1385CT-ND
Chip Resistor - Surface Mount YAG1385CT-ND
1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.96 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 1.96K OHM 1/16W .1% SMD 0402 - RT0402BRD071K96L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/16W .1% SMD 0402
RT0402BRD071K96L
RES 1.96K OHM 1/16W .1% SMD 0402 RT0402BRD071K96L
RES 1.96Kohm 1/16W .1% SMD 0402

RES 1.96Kohm 1/16W .1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRD071K96L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD071K96L
Resistors - Chip Resistor - Surface Mount RT0402BRD071K96L
RES SMD 1.96KOHM 0.1% 1/16W 0402

RES SMD 1.96KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6365
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6365
RES, 1K96, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8036
Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8036
RES, 1K96, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K96, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG1385TR-ND RT0402BRD071K96L RT0402BRD071K96L 59AK6365
Product Name Chip Resistor - Surface Mount RES 1.96K OHM 1/16W .1% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 1K96, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details