Yageo USA SMD 1.82KOHM 16W Resistor RT0402BRD071K82L

Description
RES SMD 1.82KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K82L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.82KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K82L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.82KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K82L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.82KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K82L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.82KOHM 16W Resistor - 52-RT0402BRD071K82L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.82KOHM 16W Resistor
52-RT0402BRD071K82L
SMD 1.82KOHM 16W Resistor 52-RT0402BRD071K82L
RES SMD 1.82KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K82L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.82KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K82L can be used for catalog matching and distributor lookup.

RES SMD 1.82KOHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K82L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.82KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.82KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K82L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1382TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1382TR-ND
Chip Resistor - Surface Mount YAG1382TR-ND
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1382DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1382DKR-ND
Chip Resistor - Surface Mount YAG1382DKR-ND
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1382CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1382CT-ND
Chip Resistor - Surface Mount YAG1382CT-ND
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 1.82K OHM 1/16W .1% SMD 0402 - RT0402BRD071K82L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/16W .1% SMD 0402
RT0402BRD071K82L
RES 1.82K OHM 1/16W .1% SMD 0402 RT0402BRD071K82L
RES 1.82Kohm 1/16W .1% SMD 0402

RES 1.82Kohm 1/16W .1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373858-RT0402BRD071K82L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373858-RT0402BRD071K82L
Resistors - Chip Resistor - Surface Mount 1373858-RT0402BRD071K82L
Win Source Part Number: 1373858-RT0402BRD071 K82L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.82 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373858-RT0402BRD071K82L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 1.82 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD071K82L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD071K82L
Resistors - Chip Resistor - Surface Mount RT0402BRD071K82L
RES SMD 1.82KOHM 0.1% 1/16W 0402

RES SMD 1.82KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0160
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0160
RES, 1K82, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8035
Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8035
RES, 1K82, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT0402BRD071K82L YAG1382TR-ND RT0402BRD071K82L 1373858-RT0402BRD071K82L RT0402BRD071K82L 59AK0160
Product Name SMD 1.82KOHM 16W Resistor Chip Resistor - Surface Mount RES 1.82K OHM 1/16W .1% SMD 0402 Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K82, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1820 ohms 1820 ohms 1820 ohms 1820 ohms 1820 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details