1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
1.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 1.43Kohm .1% 25ppm
RES, 1K43, 0.1%, 0.063W, THIN FILM, 0402; Resistance:1.43kohm;
RES SMD 1.43KOHM 0.1% 1/16W 0402
RES SMD 1.43KOHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG4192TR-ND | RT0402BRD071K43L | 58AK3623 | RT0402BRD071K43L | RT0402BRD071K43L |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 1.43K ohm .1% 25ppm | Res, 1K43, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |