Yageo USA SMD 16W Resistor RT0402BRD071K1L

Description
RES SMD 1.1K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.1K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-RT0402BRD071K1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRD071K1L
SMD 16W Resistor 52-RT0402BRD071K1L
RES SMD 1.1K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K1L can be used for catalog matching and distributor lookup.

RES SMD 1.1K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD071K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD071K1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1372TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1372TR-ND
Chip Resistor - Surface Mount YAG1372TR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1372DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1372DKR-ND
Chip Resistor - Surface Mount YAG1372DKR-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1372CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1372CT-ND
Chip Resistor - Surface Mount YAG1372CT-ND
1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373792-RT0402BRD071K1L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373792-RT0402BRD071K1L
Resistors - Chip Resistor - Surface Mount 1373792-RT0402BRD071K1L
Win Source Part Number: 1373792-RT0402BRD071 K1L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 1.1 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373792-RT0402BRD071K1L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 1.1 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 1.10K OHM 1/16W .1% SMD 0402 - RT0402BRD071K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/16W .1% SMD 0402
RT0402BRD071K1L
RES 1.10K OHM 1/16W .1% SMD 0402 RT0402BRD071K1L
RES 1.10Kohm 1/16W .1% SMD 0402

RES 1.10Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4008
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4008
RES, 1K1, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4009
Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4009
RES, 1K1, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.0625W, THIN FILM, 0402; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1K1, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5530
Res, 1K1, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5530
RES, 1K1, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 1K1, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD071K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD071K1L
Chip Resistor - Surface Mount RT0402BRD071K1L
RES SMD 1.1K OHM 0.1% 1/16W 0402

RES SMD 1.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RT0402BRD071K1L YAG1372TR-ND 1373792-RT0402BRD071K1L RT0402BRD071K1L 49AK4008 46AK5530 RT0402BRD071K1L
Product Name SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 1.10K OHM 1/16W .1% SMD 0402 Res, 1K1, 0.1%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 1K1, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 1100 ohms 1100 ohms 1100 ohms 1100 ohms 1100 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details