The Yageo RT0402 resistor has a resistance value of 182 ohms with a tolerance of ±0.1%. It is a thin film chip resistor designed for high precision and stability, making it suitable for applications in converters, printing equipment, server boards, telecom, and consumer electronics. The power rating is 63 mW, and it is packaged in a 0402 size, which is compact and helps save PCB space. This resistor is RoHS compliant and features halogen-free epoxy, contributing to environmentally friendly practices. The product is designed to meet high reliability standards, ensuring consistent performance in various electronic applications.
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
182 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Thin Film Resistors - SMD 1/16W 182ohm .1% 25ppm
RES SMD 182 OHM 0.1% 1/16W 0402
RES, 182R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 182R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 182 OHM 0.1% 1/16W 0402
RES SMD 182 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG4182TR-ND | RT0402BRD07182RL | RT0402BRD07182RL | 58AK8041 | RT0402BRD07182RL | 898-RT0402BRD07182RL |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/16W 182 ohm .1% 25ppm | Resistors - Chip Resistor - Surface Mount | Res, 182R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount | RES SMD 182 OHM 0.1% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Resistance Range | 182 ohms | 182 ohms | 182 ohms | 182 ohms | 182 ohms | 182 ohms |