Yageo USA Chip Resistor - Surface Mount RT0402BRD07180RL

Description
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1364TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1364TR-ND
Chip Resistor - Surface Mount YAG1364TR-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1364CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1364CT-ND
Chip Resistor - Surface Mount YAG1364CT-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1364DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1364DKR-ND
Chip Resistor - Surface Mount YAG1364DKR-ND
180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

180 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 180 OHM 1/16W .1% SMD 0402 - RT0402BRD07180RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/16W .1% SMD 0402
RT0402BRD07180RL
RES 180 OHM 1/16W .1% SMD 0402 RT0402BRD07180RL
RES 180ohm 1/16W .1% SMD 0402

RES 180ohm 1/16W .1% SMD 0402

Supplier's Site
SMD 180 OHM 16W Resistor - 52-RT0402BRD07180RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 16W Resistor
52-RT0402BRD07180RL
SMD 180 OHM 16W Resistor 52-RT0402BRD07180RL
RES SMD 180 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07180RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07180RL can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07180RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07180RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8040
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8040
RES, 180R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4952
Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4952
RES, 180R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD07180RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07180RL
Chip Resistor - Surface Mount RT0402BRD07180RL
RES SMD 180 OHM 0.1% 1/16W 0402

RES SMD 180 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG1364TR-ND RT0402BRD07180RL 52-RT0402BRD07180RL 58AK8040 RT0402BRD07180RL
Product Name Chip Resistor - Surface Mount RES 180 OHM 1/16W .1% SMD 0402 SMD 180 OHM 16W Resistor Res, 180R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details