Yageo USA YageoThin Film Resistors - SMD 1/16W 17.4K ohm .1% 25ppm RT0402BRD0717K4L

Description
YageoThin Film Resistors - SMD 1/16W 17.4Kohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 17.4Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 17.4K ohm .1% 25ppm - RT0402BRD0717K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 17.4K ohm .1% 25ppm
RT0402BRD0717K4L
YageoThin Film Resistors - SMD 1/16W 17.4K ohm .1% 25ppm RT0402BRD0717K4L
YageoThin Film Resistors - SMD 1/16W 17.4Kohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 17.4Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG1363TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1363TR-ND
Chip Resistor - Surface Mount YAG1363TR-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1363DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1363DKR-ND
Chip Resistor - Surface Mount YAG1363DKR-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1363CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1363CT-ND
Chip Resistor - Surface Mount YAG1363CT-ND
17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

17.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 17K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4048
Res, 17K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4048
RES, 17K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0717K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0717K4L
Chip Resistor - Surface Mount RT0402BRD0717K4L
RES SMD 17.4KOHM 0.1% 1/16W 0402

RES SMD 17.4KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0717K4L YAG1363TR-ND 49AK4048 RT0402BRD0717K4L
Product Name YageoThin Film Resistors - SMD 1/16W 17.4K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 17K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms 17400 ohms 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details