Yageo USA RES 16.2K OHM 1/16W .1% SMD 0402 RT0402BRD0716K2L

Description
RES 16.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 16.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/16W .1% SMD 0402 - RT0402BRD0716K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/16W .1% SMD 0402
RT0402BRD0716K2L
RES 16.2K OHM 1/16W .1% SMD 0402 RT0402BRD0716K2L
RES 16.2Kohm 1/16W .1% SMD 0402

RES 16.2Kohm 1/16W .1% SMD 0402

Supplier's Site
SMD 0.0625W 16200ohm 50V Resistor - 52-RT0402BRD0716K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 16200ohm 50V Resistor
52-RT0402BRD0716K2L
SMD 0.0625W 16200ohm 50V Resistor 52-RT0402BRD0716K2L
Fixed Resistor, Thin Film, 0.0625W, 16200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0716K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 16200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 16200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0716K2L can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 16200ohm, 50V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRD0716K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 16200ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 16200ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0716K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1350594-RT0402BRD0716K2L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350594-RT0402BRD0716K2L
Resistors - Chip Resistor - Surface Mount 1350594-RT0402BRD0716K2L
Win Source Part Number: 1350594-RT0402BRD071 6K2L Category: Resistors - Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 16.2 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 1350594-RT0402BRD0716K2L
Category: Resistors - Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 16.2 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4179TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4179TR-ND
Chip Resistor - Surface Mount YAG4179TR-ND
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4179CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4179CT-ND
Chip Resistor - Surface Mount YAG4179CT-ND
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4179DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4179DKR-ND
Chip Resistor - Surface Mount YAG4179DKR-ND
16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0163
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0163
RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3634
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3634
RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5543
Res, 16K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5543
RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 16K2, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0716K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0716K2L
Chip Resistor - Surface Mount RT0402BRD0716K2L
RES SMD 16.2KOHM 0.1% 1/16W 0402

RES SMD 16.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0716K2L 52-RT0402BRD0716K2L 1350594-RT0402BRD0716K2L YAG4179TR-ND 59AK0163 46AK5543 RT0402BRD0716K2L
Product Name RES 16.2K OHM 1/16W .1% SMD 0402 SMD 0.0625W 16200ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 16K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Res, 16K2, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 16200 ohms 16200 ohms 16200 ohms 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676443-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details