Yageo USA Chip Resistor - Surface Mount RT0402BRD0715RL

Description
RES SMD 15 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 15 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0715RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0715RLDKR-ND
RES SMD 15 OHM 0.1% 1/16W 0402

RES SMD 15 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0715RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD0715RLCT-ND
RES SMD 15 OHM 0.1% 1/16W 0402

RES SMD 15 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD0715RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD0715RLTR-ND
15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/16W 15 ohm .1% 25ppm - RT0402BRD0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 15 ohm .1% 25ppm
RT0402BRD0715RL
Thin Film Resistors - SMD 1/16W 15 ohm .1% 25ppm RT0402BRD0715RL
Thin Film Resistors - SMD 1/16W 15ohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 15ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0715RL
Chip Resistor - Surface Mount RT0402BRD0715RL
RES SMD 15 OHM 0.1% 1/16W 0402

RES SMD 15 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RT0402BRD0715RLDKR-ND RT0402BRD0715RL RT0402BRD0715RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/16W 15 ohm .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details