Yageo USA 16W Resistor RT0402BRD07150KL

Description
RES 150K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 150K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07150KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-RT0402BRD07150KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 150K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07150KL can be used for catalog matching and distributor lookup.

RES 150K OHM 0.1% 1/16W 0402 Product overview: RT0402BRD07150KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD07150KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07150KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07150KLDKR-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07150KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07150KLTR-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07150KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07150KLCT-ND
150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373752-RT0402BRD07150KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373752-RT0402BRD07150KL
Resistors - Chip Resistor - Surface Mount 1373752-RT0402BRD07150KL
Win Source Part Number: 1373752-RT0402BRD071 50KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 150 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373752-RT0402BRD07150KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 150 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 1991283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991283P
Surface Mount Resistors 1991283P
Yageo RT0402BRD07150KL

Yageo RT0402BRD07150KL

Supplier's Site
Surface Mount Resistors - 1991283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991283
Surface Mount Resistors 1991283
Yageo RT0402BRD07150KL

Yageo RT0402BRD07150KL

Supplier's Site
Surface Mount Resistors - 1991282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1991282
Surface Mount Resistors 1991282
Yageo RT0402BRD07150KL

Yageo RT0402BRD07150KL

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07150KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07150KL
Chip Resistor - Surface Mount RT0402BRD07150KL
RES 150K OHM 0.1% 1/16W 0402

RES 150K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5542
Res, 150K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5542
RES, 150K, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 150K, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4045
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4045
RES, 150K, 0.1%, 0.0625W, THIN FILM/0402; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 0.1%, 0.0625W, THIN FILM/0402; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo - 49AK4046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
49AK4046
Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo 49AK4046
RES, 150K, 0.1%, 0.0625W, THIN FILM/0402; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 150K, 0.1%, 0.0625W, THIN FILM/0402; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RT0402BRD07150KL 13-RT0402BRD07150KLDKR-ND 1373752-RT0402BRD07150KL 1991283P 1991283 RT0402BRD07150KL 46AK5542 49AK4045
Product Name 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 150K, 0.1%, 0.0625W, Thin Film/0402; Resistance Yageo
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 [1005 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0600 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details