Yageo USA Chip Resistor - Surface Mount RT0402BRD07147KL

Description
RES 147K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 147K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRD07147KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07147KLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07147KLDKR-ND
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07147KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07147KLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRD07147KLCT-ND
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRD07147KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRD07147KLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRD07147KLTR-ND
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD07147KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07147KL
Chip Resistor - Surface Mount RT0402BRD07147KL
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4283
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4283
RES, 147K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8038
Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8038
RES, 147K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 147K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-RT0402BRD07147KLDKR-ND RT0402BRD07147KL 59AK4283
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details