Yageo USA YageoThin Film Resistors - SMD 1/16W 13 ohm .1% 25ppm RT0402BRD0713RL

Description
YageoThin Film Resistors - SMD 1/16W 13ohm .1% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 13ohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 13 ohm .1% 25ppm - RT0402BRD0713RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 13 ohm .1% 25ppm
RT0402BRD0713RL
YageoThin Film Resistors - SMD 1/16W 13 ohm .1% 25ppm RT0402BRD0713RL
YageoThin Film Resistors - SMD 1/16W 13ohm .1% 25ppm

YageoThin Film Resistors - SMD 1/16W 13ohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0713RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD0713RL-ND
Chip Resistor - Surface Mount RT0402BRD0713RL-ND
13 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRD0713RL RT0402BRD0713RL-ND
Product Name YageoThin Film Resistors - SMD 1/16W 13 ohm .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 13 ohms 13 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 158373P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details