Yageo USA Chip Resistor - Surface Mount RT0402BRD07137RL

Description
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRD07137RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRD07137RL-ND
Chip Resistor - Surface Mount RT0402BRD07137RL-ND
137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

137 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 137 OHM 1/16W .1% SMD 0402 - RT0402BRD07137RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/16W .1% SMD 0402
RT0402BRD07137RL
RES 137 OHM 1/16W .1% SMD 0402 RT0402BRD07137RL
RES 137ohm 1/16W .1% SMD 0402

RES 137ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07137RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07137RL
Chip Resistor - Surface Mount RT0402BRD07137RL
RES SMD 137 OHM 0.1% 1/16W 0402

RES SMD 137 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRD07137RL-ND RT0402BRD07137RL RT0402BRD07137RL
Product Name Chip Resistor - Surface Mount RES 137 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details