Yageo USA Chip Resistor - Surface Mount RT0402BRD0712K7L

Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1353TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1353TR-ND
Chip Resistor - Surface Mount YAG1353TR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1353DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1353DKR-ND
Chip Resistor - Surface Mount YAG1353DKR-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1353CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1353CT-ND
Chip Resistor - Surface Mount YAG1353CT-ND
12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 12.7K OHM 1/16W .1% SMD 0402 - RT0402BRD0712K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/16W .1% SMD 0402
RT0402BRD0712K7L
RES 12.7K OHM 1/16W .1% SMD 0402 RT0402BRD0712K7L
RES 12.7Kohm 1/16W .1% SMD 0402

RES 12.7Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0712K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0712K7L
Chip Resistor - Surface Mount RT0402BRD0712K7L
RES SMD 12.7KOHM 0.1% 1/16W 0402

RES SMD 12.7KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5537
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5537
RES, 12K7, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 12K7, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6154
Res, 12K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6154
RES, 12K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.063W, THIN FILM, 0402; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG1353TR-ND RT0402BRD0712K7L RT0402BRD0712K7L 46AK5537 58AK6154
Product Name Chip Resistor - Surface Mount RES 12.7K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 12K7, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Res, 12K7, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details