Yageo USA RES 12.4K OHM 1/16W .1% SMD 0402 RT0402BRD0712K4L

Description
RES 12.4Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 12.4Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/16W .1% SMD 0402 - RT0402BRD0712K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/16W .1% SMD 0402
RT0402BRD0712K4L
RES 12.4K OHM 1/16W .1% SMD 0402 RT0402BRD0712K4L
RES 12.4Kohm 1/16W .1% SMD 0402

RES 12.4Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1352TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1352TR-ND
Chip Resistor - Surface Mount YAG1352TR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1352CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1352CT-ND
Chip Resistor - Surface Mount YAG1352CT-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1352DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1352DKR-ND
Chip Resistor - Surface Mount YAG1352DKR-ND
12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

12.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 12K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8771
Res, 12K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8771
RES, 12K4, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 12K4, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0712K4L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0712K4L
Chip Resistor - Surface Mount RT0402BRD0712K4L
RES SMD 12.4KOHM 0.1% 1/16W 0402

RES SMD 12.4KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRD0712K4L YAG1352TR-ND 82AH8771 RT0402BRD0712K4L
Product Name RES 12.4K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 12K4, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 12400 ohms 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details