RES SMD 124 OHM 0.1% 1/16W 0402
RES SMD 124 OHM 0.1% 1/16W 0402
124 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 124ohm 1/16W .1% SMD 0402
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0402BRD07124RLCT-ND | RT0402BRD07124RL |
| Product Name | Chip Resistor - Surface Mount | RES 124 OHM 1/16W .1% SMD 0402 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 |
| Resistance Range | 124 ohms | 124 ohms |