Yageo USA Chip Resistor - Surface Mount RT0402BRD07121RL

Description
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4170TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4170TR-ND
Chip Resistor - Surface Mount YAG4170TR-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4170DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4170DKR-ND
Chip Resistor - Surface Mount YAG4170DKR-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4170CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4170CT-ND
Chip Resistor - Surface Mount YAG4170CT-ND
121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

121 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 121 OHM 1/16W .1% SMD 0402 - RT0402BRD07121RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/16W .1% SMD 0402
RT0402BRD07121RL
RES 121 OHM 1/16W .1% SMD 0402 RT0402BRD07121RL
RES 121ohm 1/16W .1% SMD 0402

RES 121ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07121RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07121RL
Chip Resistor - Surface Mount RT0402BRD07121RL
RES SMD 121 OHM 0.1% 1/16W 0402

RES SMD 121 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2184
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2184
RES, 121R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 121R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4282
Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4282
RES, 121R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 121R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07121RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07121RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07121RL
RES SMD 121 OHM 0.1% 1/16W 0402

RES SMD 121 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4170TR-ND RT0402BRD07121RL RT0402BRD07121RL 59AK2184 RT0402BRD07121RL
Product Name Chip Resistor - Surface Mount RES 121 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 121R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 121 ohms 121 ohms 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details