Yageo USA Thin Film Resistors - SMD 10K ohm 0.1% 1/16W RT0402BRD0710KL

Description
Thin Film Resistors - SMD 10Kohm 0.1% 1/16W
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 10Kohm 0.1% 1/16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 10K ohm 0.1% 1/16W - RT0402BRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 10K ohm 0.1% 1/16W
RT0402BRD0710KL
Thin Film Resistors - SMD 10K ohm 0.1% 1/16W RT0402BRD0710KL
Thin Film Resistors - SMD 10Kohm 0.1% 1/16W

Thin Film Resistors - SMD 10Kohm 0.1% 1/16W

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD0710KL - 892448-RT0402BRD0710KL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402BRD0710KL
892448-RT0402BRD0710KL
Chip Resistor - Surface Mount - RT0402BRD0710KL 892448-RT0402BRD0710KL
Manufacturer: Yageo Win Source Part Number: 892448-RT0402BRD0710 KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG1346CT, YAG1346DKR, RT0402BRD0710KL-ND, YAG1346TR

Manufacturer: Yageo
Win Source Part Number: 892448-RT0402BRD0710KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG1346CT, YAG1346DKR, RT0402BRD0710KL-ND, YAG1346TR

Buy Now Datasheet
SMD Resistor - 52-RT0402BRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10kΩ 0.1% 25ppm 0402 SMD Thin Film Resistor Product overview: RT0402BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0710KL can be used for catalog matching and distributor lookup.

10kΩ 0.1% 25ppm 0402 SMD Thin Film Resistor Product overview: RT0402BRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG1346TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1346TR-ND
Chip Resistor - Surface Mount YAG1346TR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1346DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1346DKR-ND
Chip Resistor - Surface Mount YAG1346DKR-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1346CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1346CT-ND
Chip Resistor - Surface Mount YAG1346CT-ND
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD0710KL
Chip Resistor - Surface Mount RT0402BRD0710KL
RES SMD 10K OHM 0.1% 1/16W 0402

RES SMD 10K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8761
Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8761
RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4015
Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4015
RES, 10K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRD0710KL 892448-RT0402BRD0710KL 52-RT0402BRD0710KL YAG1346TR-ND RT0402BRD0710KL 82AH8761 49AK4015
Product Name Thin Film Resistors - SMD 10K ohm 0.1% 1/16W Chip Resistor - Surface Mount - RT0402BRD0710KL SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 10K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details