Yageo USA RES 56.2K OHM 1/16W .1% 0402 RT0402BRB0756K2L

Description
RES 56.2Kohm 1/16W .1% 0402
Request a Quote Datasheet
Description
RES 56.2Kohm 1/16W .1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/16W .1% 0402 - RT0402BRB0756K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/16W .1% 0402
RT0402BRB0756K2L
RES 56.2K OHM 1/16W .1% 0402 RT0402BRB0756K2L
RES 56.2Kohm 1/16W .1% 0402

RES 56.2Kohm 1/16W .1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-56.2KNECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56.2KNECT-ND
Chip Resistor - Surface Mount 311-56.2KNECT-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56.2KNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56.2KNEDKR-ND
Chip Resistor - Surface Mount 311-56.2KNEDKR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-56.2KNETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-56.2KNETR-ND
Chip Resistor - Surface Mount 311-56.2KNETR-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRB0756K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRB0756K2L
Chip Resistor - Surface Mount RT0402BRB0756K2L
RES SMD 56.2KOHM 0.1% 1/16W 0402

RES SMD 56.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRB0756K2L 311-56.2KNECT-ND RT0402BRB0756K2L
Product Name RES 56.2K OHM 1/16W .1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD513JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details