4.99 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 4K99, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.99kohm;
RES, 4K99, 0.1%, 0.063W, THIN FILM, 0402; Resistance:4.99kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402BRB074K99L-ND | 58AK6147 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K99, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |