Yageo USA Chip Resistor - Surface Mount RT0402BRB0733KL

Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRB0733KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRB0733KL-ND
Chip Resistor - Surface Mount RT0402BRB0733KL-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8028
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8028
RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2169
Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2169
RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RT0402BRB0733KL-ND 58AK8028
Product Name Chip Resistor - Surface Mount Res, 33K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details