Yageo USA
Chip Resistor - Surface Mount
RT0201FRD071KL
Description
RES 1K OHM 1% 1/20W 0201
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
RES 1K OHM 1% 1/20W 0201
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
13-RT0201FRD071KL-ND |
RT0201FRD071KL |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Thin Film (Chip)
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
0201; 0201
|
0201; 0603; 0201 (0603 Metric)
|
|
Tolerance
|
1 +/- %
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0200 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details