24 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RSF3WSJT-73-24R | RSF3WSJT-73-24R-ND |
| Product Name | Metal Oxide Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalOxide |
| Resistance Range | 24 ohms | 24 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts |