Yageo USA Metal Oxide Film Leaded Resistors RSF300JT-91-150K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Film Leaded Resistors - RSF300JT-91-150K - Yageo USA
Milpitas, CA, United States
Metal Oxide Film Leaded Resistors
RSF300JT-91-150K
Metal Oxide Film Leaded Resistors RSF300JT-91-150K
General Features

General Features

Supplier's Site
Through Hole Resistors - RSF300JT-91-150K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF300JT-91-150K-ND
Through Hole Resistors RSF300JT-91-150K-ND
150 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

150 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RSF300JT-91-150K RSF300JT-91-150K-ND
Product Name Metal Oxide Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalOxide
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details