General Features
RES 510 OHM 5% 2W AXIAL Product overview: RSF2WSJT-73-510R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RSF2WSJT-73-510R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374852-RSF2WSJT-73-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 235°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: RSF
Features: Flame Proof, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.177" Dia x 0.453" L (4.50mm x 11.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±300ppm/°C
Resistance: 510 Ohms
Power (Watts): 2W
Composition: Metal Oxide Film
Number of Terminations: 2
Product Status: Active
510 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
510 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
| Yageo USA | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RSF2WSJT-73-510R | 53-RSF2WSJT-73-510R | 1374852-RSF2WSJT-73-510R | 13-RSF2WSJT-73-510RCT-ND |
| Product Name | Metal Oxide Film Leaded Resistors | 510 OHM 2W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Metal Foil | Metal Oxide | MetalFilm | MetalOxide |
| Resistance Range | 510 ohms | 510 ohms | 510 ohms | 510 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 2 watts | 2 watts | 2 watts |