Yageo USA Metal Oxide Film Leaded Resistors RSF2WSJT-52-150K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Film Leaded Resistors - RSF2WSJT-52-150K - Yageo USA
Milpitas, CA, United States
Metal Oxide Film Leaded Resistors
RSF2WSJT-52-150K
Metal Oxide Film Leaded Resistors RSF2WSJT-52-150K
General Features

General Features

Supplier's Site
Through Hole Resistors - RSF2WSJT-52-150K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSF2WSJT-52-150K-ND
Through Hole Resistors RSF2WSJT-52-150K-ND
150 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

150 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number RSF2WSJT-52-150K RSF2WSJT-52-150K-ND
Product Name Metal Oxide Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalOxide
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers