160 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES 160Kohm 2W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 160KW-2-ND | RSF200JB-73-160K |
| Product Name | Through Hole Resistors | RES 160K OHM 2W 5% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |