470 mOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
RES .47ohm 2W 5% METAL OXIDE
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RSF200JB-73-0R47-ND | RSF200JB-73-0R47 |
| Product Name | Through Hole Resistors | RES .47 OHM 2W 5% METAL OXIDE |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalOxide | MetalOxide |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms |