Yageo USA RES 470K OHM 2W 5% METAL OXIDE RSF200JB-470K

Description
RES 470Kohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 470Kohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 2W 5% METAL OXIDE - RSF200JB-470K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2W 5% METAL OXIDE
RSF200JB-470K
RES 470K OHM 2W 5% METAL OXIDE RSF200JB-470K
RES 470Kohm 2W 5% METAL OXIDE

RES 470Kohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-470K
Product Name RES 470K OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers