Yageo USA RES 2.0K OHM 2W 5% METAL OXIDE RSF200JB-2K0

Description
RES 2.0Kohm 2W 5% METAL OXIDE
Request a Quote
Description
RES 2.0Kohm 2W 5% METAL OXIDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 2W 5% METAL OXIDE - RSF200JB-2K0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 2W 5% METAL OXIDE
RSF200JB-2K0
RES 2.0K OHM 2W 5% METAL OXIDE RSF200JB-2K0
RES 2.0Kohm 2W 5% METAL OXIDE

RES 2.0Kohm 2W 5% METAL OXIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RSF200JB-2K0
Product Name RES 2.0K OHM 2W 5% METAL OXIDE
Technology / Construction MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details